Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ NXP Semiconductors MPF7100BVMA1ES
MPF7100BVMA1ES
Active
PMIC - Power Management - Specialized
Description:
PF7100 PMIC I.MX8XL
Manufacturer:
NXP Semiconductors
Datasheet:
MPF7100BVMA1ES Datasheet
History Price: $6.07650
In Stock: 28145
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPF7100BVMA1ES vs MPF7100BVBA2ES
Part No
MPF7100BVMA1ES
MPF7100BVBA2ES
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tray
Tray
Status
Active
Active
Applications
i.MX Processors
i.MX Processors
Current - Supply
10μA
10μA
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount, Wettable Flank
Package / Case
48-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
48-HVQFN (7x7)
48-HVQFN (7x7)