☰
MPC9331AC
MPC9331AC
Obsolete
Description:  IC PLL CLOCK GENERATOR 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC9331AC Datasheet
History Price: Obsolete
In Stock: 25250
MPC9331AC vs MPC9772AE
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
PLL Clock Generator
PLL Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
LVCMOS, Crystal
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:6
3:12
Differential - Input:Output
Yes/No
No/No
Frequency - Max
240MHz
240MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
52-LQFP
Supplier Device Package
32-TQFP (7x7)
52-TQFP (10x10)