☰
MPC92432AE
MPC92432AE
Obsolete
Description:  IC CLK/FREQ SYNTH 48TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC92432AE Datasheet
History Price: Obsolete
In Stock: 45520
MPC92432AE vs MPC9331FA
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, Crystal
LVCMOS, LVPECL
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
3:2
2:6
Differential - Input:Output
No/Yes
Yes/No
Frequency - Max
1.36GHz
240MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
32-LQFP
Supplier Device Package
48-TQFP (7x7)
32-LQFP (7x7)