☰
MPC9239EIR2
MPC9239EIR2
Active
Description:  IC CLK/FREQ SYNTH 28PLCC
Manufacturer:  Renesas Electronics
Datasheet:   MPC9239EIR2 Datasheet
History Price: Active
In Stock: 2300
MPC9239EIR2 vs MPC9352FA
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Type
Clock/Frequency Synthesizer
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
LVCMOS, Crystal
LVCMOS
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:1
1:11
Differential - Input:Output
No/Yes
No/No
Frequency - Max
900MHz
200MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
32-LQFP
Supplier Device Package
28-PLCC (11.51x11.51)
32-LQFP (7x7)