Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics MPC9239EIR2
MPC9239EIR2
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 28PLCC
Manufacturer:
Renesas Electronics
Datasheet:
MPC9239EIR2 Datasheet
History Price: Active
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC9239EIR2 vs MPC9331FAR2
Part No
MPC9239EIR2
MPC9331FAR2
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
NXP Semiconductors
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Clock/Frequency Synthesizer
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
LVCMOS, Crystal
LVCMOS, LVPECL
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:1
2:6
Differential - Input:Output
No/Yes
Yes/No
Frequency - Max
900MHz
240MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
32-LQFP
Supplier Device Package
28-PLCC (11.51x11.51)
32-LQFP (7x7)