☰
MPC9230FN
MPC9230FN
Obsolete
Description:  IC CLK/FREQ SYNTH 28PLCC
Manufacturer:  NXP Semiconductors
Datasheet:   MPC9230FN Datasheet
History Price: Obsolete
In Stock: 27200
MPC9230FN vs MPC9331FA
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer, Clock Generator, Multiplexer
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
Crystal
LVCMOS, LVPECL
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:6
Differential - Input:Output
No/Yes
Yes/No
Frequency - Max
750MHz
240MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
32-LQFP
Supplier Device Package
28-PLCC (11.51x11.51)
32-LQFP (7x7)