☰
MPC9229ACR2
MPC9229ACR2
Obsolete
Description:  IC CLK/FREQ SYNTH 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC9229ACR2 Datasheet
History Price: Obsolete
In Stock: 14295
MPC9229ACR2 vs MPC9239FA
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer
Clock/Frequency Synthesizer, Clock Generator, Multiplexer
PLL
Yes with Bypass
Yes with Bypass
Input
Crystal
LVCMOS
Output
LVPECL
LVCMOS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
400MHz
900MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-TQFP (7x7)
32-LQFP (7x7)