MPC885VR66
MPC885VR66
Active
Description:  IC MPU MPC8XX 66MHZ 357BGA
Manufacturer:  Freescale Semiconductor
Datasheet:   MPC885VR66 Datasheet
History Price: Active
In Stock: 5200
MPC885VR66 vs MPC885ZP80
Series
MPC8xx
MPC8xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
MPC8xx
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
66MHz
80MHz
Co-Processors/DSP
Communications; CPM, Security; SEC
Communications; CPM, Security; SEC
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (3), 10/100Mbps (2)
10Mbps (3), 10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
Cryptography
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
357-BBGA
357-BBGA