Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MPC885VR133
MPC885VR133
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC8XX 133MHZ 357BGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MPC885VR133 Datasheet
History Price: Obsolete
In Stock: 43000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC885VR133 vs MPC880ZP66
Part No
MPC885VR133
MPC880ZP66
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
MPC8xx
MPC8xx
Packaging
Bulk
Bulk
Status
Obsolete
Active
Core Processor
MPC8xx
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
133MHz
66MHz
Co-Processors/DSP
Communications; CPM, Security; SEC
Communications; CPM
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (3), 10/100Mbps (2)
10Mbps (2), 10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
Cryptography
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
357-BBGA
357-BBGA