Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MPC885CZP66
MPC885CZP66
Active
Embedded - Microprocessors
Description:
POWERQUICC, 32 BIT POWER ARCHITE
Manufacturer:
Freescale Semiconductor
Datasheet:
MPC885CZP66 Datasheet
History Price: $46.10000
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC885CZP66 vs MPC880VR133
Part No
MPC885CZP66
MPC880VR133
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
MPC8xx
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
133MHz
Co-Processors/DSP
-
Communications; CPM
RAM Controllers
-
DRAM
Graphics Acceleration
-
No
Display & Interface Controllers
-
-
Ethernet
-
10Mbps (2), 10/100Mbps (2)
SATA
-
-
USB
-
USB 2.0 (1)
Voltage - I/O
-
3.3V
Operating Temperature
-
0 ℃ ~ 95 ℃ (TA)
Security Features
-
Cryptography
Package / Case
-
Surface Mount
Supplier Device Package
-
357-BBGA