Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MPC880ZP133
MPC880ZP133
Active
Embedded - Microprocessors
Description:
IC MPU 133MHZ 357BGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MPC880ZP133 Datasheet
History Price: $37.82000
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC880ZP133 vs MPC885VR80-NXP
Part No
MPC880ZP133
MPC885VR80-NXP
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
MPC8xx
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
133MHz
-
Co-Processors/DSP
Communications; CPM
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
10Mbps (2), 10/100Mbps (2)
-
SATA
-
-
USB
USB 2.0 (1)
-
Voltage - I/O
3.3V
-
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
-
Security Features
Cryptography
-
Package / Case
Surface Mount
-
Supplier Device Package
357-BBGA
-