Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MPC880CVR66-NXP
MPC880CVR66-NXP
Active
Embedded - Microprocessors
Description:
IC MPU 66MHZ 357BGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC880CVR66-NXP Datasheet
History Price: Active
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC880CVR66-NXP vs MPC885VR133
Part No
MPC880CVR66-NXP
MPC885VR133
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
-
MPC8xx
Packaging
Tray
Bulk
Status
Active
Obsolete
Core Processor
MPC8xx
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
66MHz
133MHz
Co-Processors/DSP
Communications; CPM
Communications; CPM, Security; SEC
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (2), 10/100Mbps (2)
10Mbps (3), 10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
Cryptography
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
357-BBGA
357-BBGA