Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MPC862PVR100B
MPC862PVR100B
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC8XX 100MHZ 357BGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC862PVR100B Datasheet
History Price: Obsolete
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC862PVR100B vs MPC8255ACVVMHBB
Part No
MPC862PVR100B
MPC8255ACVVMHBB
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
MPC8xx
MPC82xx
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
MPC8xx
PowerPC G2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
100MHz
266MHz
Co-Processors/DSP
Communications; CPM
Communications; RISC CPM
RAM Controllers
DRAM
DRAM, SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (4), 10/100Mbps (1)
10/100Mbps (3)
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
357-BBGA
480-LBGA Exposed Pad