☰
MPC859DSLVR66A
MPC859DSLVR66A
Active
Description:  IC MPU MPC8XX 66MHZ 357BGA
Manufacturer:  Freescale Semiconductor
History Price: $41.50000
In Stock: 30640
MPC859DSLVR66A vs MPC8248VRTMFA
Series
MPC8xx
MPC82xx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
MPC8xx
PowerPC G2_LE
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
66MHz
400MHz
Co-Processors/DSP
Communications; CPM
Communications; RISC CPM, Security; SEC
RAM Controllers
DRAM
DRAM, SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (1), 10/100Mbps (1)
10/100Mbps (2)
SATA
-
-
USB
-
USB 2.0 (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
Cryptography, Random Number Generator
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
357-BBGA
516-BBGA