MPC8544VTALF
MPC8544VTALF
Obsolete
Description:  IC MPU MPC85XX 667MHZ 783FCBGA
Manufacturer:  Freescale Semiconductor
History Price: $98.79000
In Stock: 12800
MPC8544VTALF vs MPC885VR80-NXP
Series
MPC85xx
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
PowerPC e500
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
667MHz
-
Co-Processors/DSP
Signal Processing; SPE
-
RAM Controllers
DDR, DDR2, SDRAM
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (2)
-
SATA
-
-
USB
-
-
Voltage - I/O
1.8V, 2.5V, 3.3V
-
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
783-BBGA, FCBGA
-