☰
MPC8349VVAJDB
MPC8349VVAJDB
Active
Description:  IC MPU MPC83XX 533MHZ 672LBGA
Manufacturer:  Freescale Semiconductor
History Price: $159.92000
In Stock: 35280
MPC8349VVAJDB vs MPC8248VRTMFA
Series
MPC83xx
MPC82xx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC e300
PowerPC G2_LE
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
533MHz
400MHz
Co-Processors/DSP
-
Communications; RISC CPM, Security; SEC
RAM Controllers
DDR, DDR2
DRAM, SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (2)
10/100Mbps (2)
SATA
-
-
USB
USB 2.0 + PHY (2)
USB 2.0 (1)
Voltage - I/O
1.8V, 2.5V, 3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
Cryptography, Random Number Generator
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
672-LBGA
516-BBGA