☰
MPC8347EVRAGDB
MPC8347EVRAGDB
Active
Description:  IC MPU MPC83XX 400MHZ 620HBGA
Manufacturer:  NXP Semiconductors
History Price: $109.96639
In Stock: 14840
MPC8347EVRAGDB vs MPC880VR80
Series
MPC83xx
MPC8xx
Packaging
Tray
Tray
Status
Active
Obsolete
Core Processor
PowerPC e300
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
400MHz
80MHz
Co-Processors/DSP
Security; SEC
Communications; CPM
RAM Controllers
DDR
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (2)
10Mbps (2), 10/100Mbps (2)
SATA
-
-
USB
USB 2.0 + PHY (2)
USB 2.0 (1)
Voltage - I/O
2.5V, 3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
Cryptography, Random Number Generator
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
620-BBGA Exposed Pad
357-BBGA