☰
MPC8323EVRAFDC
MPC8323EVRAFDC
Active
Description:  IC MPU MPC83XX 333MHZ 516FPBGA
Manufacturer:  Freescale Semiconductor
History Price: $28.58000
In Stock: 39760
MPC8323EVRAFDC vs MPC8247VRTMFA
Series
MPC83xx
MPC82xx
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
PowerPC e300c2
PowerPC G2_LE
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
333MHz
400MHz
Co-Processors/DSP
Communications; QUICC Engine, Security; SEC 2.2
Communications; RISC CPM
RAM Controllers
DDR, DDR2
DRAM, SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
1.8V, 2.5V, 3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
Cryptography
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
516-BBGA
516-BBGA