☰
MPC8308CVMAFD
MPC8308CVMAFD
Obsolete
Description:  IC MPU MPC83XX 333MHZ 473MAPBGA
Manufacturer:  Freescale Semiconductor
History Price: Obsolete
In Stock: 10000
MPC8308CVMAFD vs MPC8247VRPIEA
Series
MPC83xx
MPC82xx
Packaging
Tray
Tray
Status
Obsolete
Active
Core Processor
PowerPC e300c3
PowerPC G2_LE
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
333MHz
300MHz
Co-Processors/DSP
-
Communications; RISC CPM
RAM Controllers
DDR2
DRAM, SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (3)
10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
1.8V, 2.5V, 3.3V
3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
473-LFBGA
516-BBGA