Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MPC8306VMABDCA
MPC8306VMABDCA
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC83XX 133MHZ 369BGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC8306VMABDCA Datasheet
History Price: Obsolete
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC8306VMABDCA vs MPC885VR133
Part No
MPC8306VMABDCA
MPC885VR133
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
MPC83xx
MPC8xx
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Core Processor
PowerPC e300c3
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
133MHz
133MHz
Co-Processors/DSP
Communications; QUICC Engine
Communications; CPM, Security; SEC
RAM Controllers
DDR2
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10Mbps (3), 10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
1.8V, 3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
-
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
369-LFBGA
357-BBGA