MPC8272VRTMFA
MPC8272VRTMFA
Active
Description:  POWERQUICC 32 BIT POWER ARCH, 40
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 700
MPC8272VRTMFA vs MPC564CZP66
Series
-
MPC5xx
Packaging
Bulk
Tray
Status
Active
Not For New Designs
Core Processor
-
PowerPC
Core Size
-
32-Bit Single-Core
Speed
-
66MHz
Connectivity
-
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
-
POR, PWM, WDT
Number of I/O
-
56
Program Memory Size
-
512KB (512K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
32K x 8
Voltage - Supply (Vcc/Vdd)
-
2.5V ~ 2.7V
Data Converters
-
A/D 32x10b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
388-BBGA
Supplier Device Package
-
388-PBGA (27x27)