Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics MPC603RVA8LC
MPC603RVA8LC
Active
Embedded - Microcontrollers
Description:
IC MCU
Manufacturer:
Rochester Electronics
Datasheet:
MPC603RVA8LC Datasheet
History Price: Active
In Stock: 38500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC603RVA8LC vs MPC565MVR56R2
Part No
MPC603RVA8LC
MPC565MVR56R2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
-
MPC5xx
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
-
PowerPC
Core Size
-
32-Bit Single-Core
Speed
-
56MHz
Connectivity
-
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
-
POR, PWM, WDT
Number of I/O
-
56
Program Memory Size
-
1MB (1M x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
36K x 8
Voltage - Supply (Vcc/Vdd)
-
2.5V ~ 2.7V
Data Converters
-
A/D 40x10b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
388-BBGA
Supplier Device Package
-
388-PBGA (27x27)