MPC603RVA8LC
MPC603RVA8LC
Active
Description:  IC MCU
Manufacturer:  Rochester Electronics
History Price: Active
In Stock: 38500
MPC603RVA8LC vs MPC564MZP56
Series
-
MPC5xx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
PowerPC
Core Size
-
32-Bit Single-Core
Speed
-
56MHz
Connectivity
-
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
-
POR, PWM, WDT
Number of I/O
-
56
Program Memory Size
-
512KB (512K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
32K x 8
Voltage - Supply (Vcc/Vdd)
-
2.5V ~ 2.7V
Data Converters
-
A/D 32x10b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
388-BBGA
Supplier Device Package
-
388-PBGA (27x27)