Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MPC566CVR40
MPC566CVR40
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT 1MB FLASH 388PBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC566CVR40 Datasheet
History Price: Obsolete
In Stock: 27500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC566CVR40 vs MPC566AZP56
Part No
MPC566CVR40
MPC566AZP56
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
MPC5xx
MPC5xx
Packaging
Tray
Tray
Status
Obsolete
Active
Core Processor
PowerPC
PowerPC
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
40MHz
56MHz
Connectivity
CANbus, EBI/EMI, SCI, SPI, UART/USART
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
56
56
Program Memory Size
1MB (1M x 8)
1MB (1M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
36K x 8
36K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 2.7V
2.5V ~ 2.7V
Data Converters
A/D 40x10b
A/D 40x10b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
388-BBGA
388-BBGA
Supplier Device Package
388-PBGA (27x27)
388-PBGA (27x27)