MPC535CZP40
MPC535CZP40
Obsolete
Description:  IC MCU 32BIT 1MB FLASH 388PBGA
Manufacturer:  NXP Semiconductors
Datasheet:   MPC535CZP40 Datasheet
History Price: Obsolete
In Stock: 43100
MPC535CZP40 vs MPC564MZP56R2
Series
MPC5xx
MPC5xx
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
PowerPC
PowerPC
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
40MHz
56MHz
Connectivity
CANbus, EBI/EMI, SCI, SPI, UART/USART
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
56
56
Program Memory Size
1MB (1M x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
36K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 2.7V
2.5V ~ 2.7V
Data Converters
A/D 16x10b
A/D 32x10b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
388-BBGA
388-BBGA
Supplier Device Package
388-PBGA (27x27)
388-PBGA (27x27)