MPC5200VR400BR2
MPC5200VR400BR2
Obsolete
Description:  IC MPU MPC52XX 400MHZ 272BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 26000
MPC5200VR400BR2 vs MPC880CVR66-NXP
Series
MPC52xx
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Core Processor
PowerPC e300
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
400MHz
66MHz
Co-Processors/DSP
-
Communications; CPM
RAM Controllers
DDR, SDRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (1)
10Mbps (2), 10/100Mbps (2)
SATA
-
-
USB
USB 1.1 (2)
USB 2.0 (1)
Voltage - I/O
2.5V, 3.3V
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
272-BBGA
357-BBGA