Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Core Processor
PowerPC e300
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Co-Processors/DSP
-
Communications; CPM, Security; SEC
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (1)
10Mbps (3), 10/100Mbps (2)
USB
USB 1.1 (2)
USB 2.0 (1)
Voltage - I/O
2.5V, 3.3V
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
-
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
272-BBGA
357-BBGA