Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MPC5200CVR400BR2
MPC5200CVR400BR2
Not For New Designs
Embedded - Microprocessors
Description:
IC MPU MPC52XX 400MHZ 272BGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC5200CVR400BR2 Datasheet
History Price: $72.82000
In Stock: 32700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC5200CVR400BR2 vs MPC880ZP80
Part No
MPC5200CVR400BR2
MPC880ZP80
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
MPC52xx
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Core Processor
PowerPC e300
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
400MHz
80MHz
Co-Processors/DSP
-
Communications; CPM
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (1)
10Mbps (2), 10/100Mbps (2)
SATA
-
-
USB
USB 1.1 (2)
USB 2.0 (1)
Voltage - I/O
2.5V, 3.3V
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
-
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
272-BBGA
357-BBGA