MPC5200BV400
MPC5200BV400
Active
Description:  IC MPU MPC52XX 400MHZ 272BGA
Manufacturer:  Freescale Semiconductor
History Price: $64.25000
In Stock: 2800
MPC5200BV400 vs MPC885VR66-NXP
Series
MPC52xx
MPC8xx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC G2_LE
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
400MHz
66MHz
Co-Processors/DSP
-
Communications; CPM, Security; SEC
RAM Controllers
DDR, SDRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (1)
10Mbps (3), 10/100Mbps (2)
SATA
-
-
USB
USB 1.1 (2)
USB 2.0 (1)
Voltage - I/O
2.5V, 3.3V
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
-
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
272-BBGA
357-BBGA