MPC5121VY400
MPC5121VY400
Active
Description:  RISC MPU, 32-BIT, 400MHZ PBGA516
Manufacturer:  Freescale Semiconductor
History Price: $40.07000
In Stock: 38800
MPC5121VY400 vs MPC566MVR56
Series
MPC51xx Qorivva
MPC5xx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
e300
PowerPC
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
400MHz
56MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, USB OTG
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
DMA, WDT
POR, PWM, WDT
Number of I/O
147
56
Program Memory Size
-
1MB (1M x 8)
Program Memory Type
ROMless
FLASH
EEPROM Size
-
-
RAM Size
128K x 8
36K x 8
Voltage - Supply (Vcc/Vdd)
1.08V ~ 1.47V
2.5V ~ 5V
Data Converters
-
A/D 40x10b
Oscillator Type
External
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
516-BBGA Exposed Pad
388-BBGA
Supplier Device Package
516-TEPBGA (27x27)
388-PBGA (27x27)