MP9943AGQ-Z
MP9943AGQ-Z
Active
Description:  IC REG BUCK ADJUSTABLE 3A 8QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9943AGQ-Z Datasheet
History Price: $2.66000
In Stock: 9800
MP9943AGQ-Z vs MP9488GS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck, Boost, Buck-Boost, Flyback
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
7.5V
Voltage - Input (Max)
36V
450V
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
28.5V
-
Current - Output
3A
300mA (Switch)
Frequency - Switching
410kHz
45kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-QFN (3x3)
8-SOIC