Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9485GN
MP9485GN
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG STEPDWN CONVRT 100V 500MA
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9485GN Datasheet
History Price: Active
In Stock: 20100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP9485GN vs MP9843GL-P
Part No
MP9485GN
MP9843GL-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
MP
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
3.3V
Voltage - Input (Max)
-
36V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
36V
Current - Output
-
3A
Frequency - Switching
-
350kHz ~ 2.5MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-PowerVQFN
Supplier Device Package
8-SOIC-EP
16-QFN (3x4)