MP9485GN
MP9485GN
Active
Description:  IC REG STEPDWN CONVRT 100V 500MA
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9485GN Datasheet
History Price: Active
In Stock: 20100
MP9485GN vs MP9473GL-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
4.5V
Voltage - Input (Max)
-
36V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
32.4V
Current - Output
-
3.5A
Frequency - Switching
-
1MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
8-SOIC-EP
20-QFN (3x4)