Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9457GF-Z
MP9457GF-Z
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG 4.5-55V INPUT 3A FREQ PRG
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9457GF-Z Datasheet
History Price: $3.06000
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP9457GF-Z vs MP9488GS
Part No
MP9457GF-Z
MP9488GS
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck, Boost, Buck-Boost, Flyback
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
18V
7.5V
Voltage - Input (Max)
36V
450V
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Current - Output
3A
300mA (Switch)
Frequency - Switching
-
45kHz
Synchronous Rectifier
No
No
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TSSOP-EP
8-SOIC