MP9457GF-Z
MP9457GF-Z
Active
Description:  IC REG 4.5-55V INPUT 3A FREQ PRG
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9457GF-Z Datasheet
History Price: $3.06000
In Stock: 26800
MP9457GF-Z vs MP9457GF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
18V
18V
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
3A
3A
Frequency - Switching
-
-
Synchronous Rectifier
No
No
Operating Temperature
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
20-TSSOP-EP