Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9403EN-LF
MP9403EN-LF
Discontinued
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG STEPDOWN CONVERTER 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9403EN-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 9100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP9403EN-LF vs MP9488GS
Part No
MP9403EN-LF
MP9488GS
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck, Boost, Buck-Boost, Flyback
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.3V
7.5V
Voltage - Input (Max)
7V
450V
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
5.5V
-
Current - Output
3A
300mA (Switch)
Frequency - Switching
250kHz
45kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOICE
8-SOIC