MP9403EN-LF
MP9403EN-LF
Discontinued
Description:  IC REG STEPDOWN CONVERTER 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9403EN-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 9100
MP9403EN-LF vs MP9447GL-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.3V
4.5V
Voltage - Input (Max)
7V
36V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5.5V
32.4V
Current - Output
3A
5A
Frequency - Switching
250kHz
200kHz ~ 650kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
8-SOICE
20-QFN (3x4)