MP9184AGL-Z
MP9184AGL-Z
Active
Description:  IC REG BOOST ADJUSTABLE 19A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9184AGL-Z Datasheet
History Price: Active
In Stock: 17000
MP9184AGL-Z vs MP9840GL-P
Series
-
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3.3V
Voltage - Input (Max)
20V
36V
Voltage - Output (Min/Fixed)
3V
0.8V
Voltage - Output (Max)
22V
36V
Current - Output
19A
3.5A
Frequency - Switching
600kHz
350kHz ~ 2.5MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
22-PowerVFQFN
16-PowerVQFN
Supplier Device Package
22-QFN (3x4)
16-QFN (3x4)