MP9181DD-LF-P
MP9181DD-LF-P
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 3A 12QFN
Manufacturer:  Monolithic Power Systems
History Price: $2.09392
In Stock: 23700
MP9181DD-LF-P vs MP9486GN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
4.5V
-
Voltage - Input (Max)
20V
-
Voltage - Output (Min/Fixed)
0.815V
-
Voltage - Output (Max)
13V
-
Current - Output
3A
-
Frequency - Switching
-
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-TFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
12-QFN (2x3)
8-SOIC-EP