MP9151GD-P
MP9151GD-P
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 4A 14QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9151GD-P Datasheet
History Price: $3.48000
In Stock: 49300
MP9151GD-P vs MP9447GL-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
20V
36V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
19V
32.4V
Current - Output
4A
5A
Frequency - Switching
300kHz ~ 1.6MHz
200kHz ~ 650kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-PowerVFQFN
20-VFQFN Exposed Pad
Supplier Device Package
14-QFN (2x3)
20-QFN (3x4)