MP9148GJ-P
MP9148GJ-P
Active
Description:  IC REG BUCK SYNC 6V 1A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9148GJ-P Datasheet
History Price: $1.44690
In Stock: 37100
MP9148GJ-P vs MP9841GL-P
Series
-
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
2.7V
3.3V
Voltage - Input (Max)
6V
36V
Voltage - Output (Min/Fixed)
0.608V
0.8V
Voltage - Output (Max)
5.5V
36V
Current - Output
1A
1A
Frequency - Switching
1MHz
350kHz ~ 2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
16-PowerVQFN
Supplier Device Package
TSOT-23-8
16-QFN (3x4)