Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9115DQT-LF-Z
MP9115DQT-LF-Z
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2.5A 10TQFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9115DQT-LF-Z Datasheet
History Price: $1.21800
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP9115DQT-LF-Z vs MP9485GN
Part No
MP9115DQT-LF-Z
MP9485GN
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
2.7V
-
Voltage - Input (Max)
6V
-
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
6V
-
Current - Output
2.5A
-
Frequency - Switching
1.2MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
10-TQFN (3x3)
8-SOIC-EP