MP9115DQT-LF-P
MP9115DQT-LF-P
Not For New Designs
Description:  IC REG BUCK ADJ 2.5A 10TQFN
Manufacturer:  Monolithic Power Systems
History Price: $1.79480
In Stock: 24900
MP9115DQT-LF-P vs MP9840GL-P
Series
-
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
3.3V
Voltage - Input (Max)
6V
36V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
6V
36V
Current - Output
2.5A
3.5A
Frequency - Switching
1.2MHz
350kHz ~ 2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
16-PowerVQFN
Supplier Device Package
10-TQFN (3x3)
16-QFN (3x4)