Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP8869GL-P
MP8869GL-P
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK PROG 12A 14QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP8869GL-P Datasheet
History Price: $2.92094
In Stock: 26100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP8869GL-P vs MP8861GL-P
Part No
MP8869GL-P
MP8861GL-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Programmable
-
Number of Outputs
1
-
Voltage - Input (Min)
4.5V
-
Voltage - Input (Max)
17V
-
Voltage - Output (Min/Fixed)
0.6V
-
Voltage - Output (Max)
1.87V
-
Current - Output
12A
-
Frequency - Switching
500kHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFDFN Exposed Pad
14-PowerVFQFN
Supplier Device Package
14-QFN (3x4)
14-QFN (3x4)