MP8869GL-P
MP8869GL-P
Not For New Designs
Description:  IC REG BUCK PROG 12A 14QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8869GL-P Datasheet
History Price: $2.92094
In Stock: 26100
MP8869GL-P vs MP8843GG-P
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.6V
Voltage - Input (Max)
17V
6V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
1.87V
1.125V
Current - Output
12A
3A
Frequency - Switching
500kHz
1MHz ~ 2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFDFN Exposed Pad
12-PowerVFQFN
Supplier Device Package
14-QFN (3x4)
12-QFN (2x2)