Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP8843GG-P
MP8843GG-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ/PROG 3A
Manufacturer:
Monolithic Power Systems
Datasheet:
MP8843GG-P Datasheet
History Price: Active
In Stock: 5300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP8843GG-P vs MP8869GL-P
Part No
MP8843GG-P
MP8869GL-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Programmable)
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
2.6V
4.5V
Voltage - Input (Max)
6V
17V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
1.125V
1.87V
Current - Output
3A
12A
Frequency - Switching
1MHz ~ 2MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-PowerVFQFN
14-VFDFN Exposed Pad
Supplier Device Package
12-QFN (2x2)
14-QFN (3x4)