MP8843GG-P
MP8843GG-P
Active
Description:  IC REG BUCK ADJ/PROG 3A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8843GG-P Datasheet
History Price: Active
In Stock: 5300
MP8843GG-P vs MP8861GL-P
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable (Programmable)
-
Number of Outputs
1
-
Voltage - Input (Min)
2.6V
-
Voltage - Input (Max)
6V
-
Voltage - Output (Min/Fixed)
0.6V
-
Voltage - Output (Max)
1.125V
-
Current - Output
3A
-
Frequency - Switching
1MHz ~ 2MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-PowerVFQFN
14-PowerVFQFN
Supplier Device Package
12-QFN (2x2)
14-QFN (3x4)