MP8795GLE-P
MP8795GLE-P
Active
Description:  IC REG BUCK ADJ 15A 21QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8795GLE-P Datasheet
History Price: $4.19000
In Stock: 18700
MP8795GLE-P vs MP8868GLE-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
4V
4.5V
Voltage - Input (Max)
16V
21V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
5.5V
1.87V
Current - Output
15A
10A
Frequency - Switching
600kHz, 800kHz, 1MHz
200kHz ~ 2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
21-PowerVFQFN
14-PowerVFQFN
Supplier Device Package
21-QFN (3x4)
14-QFN (3x4)