Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP8763DGL-P
MP8763DGL-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 12A 16QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP8763DGL-P Datasheet
History Price: $3.16728
In Stock: 10100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP8763DGL-P vs MP8854GL-Z
Part No
MP8763DGL-P
MP8854GL-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.85V
Voltage - Input (Max)
18V
18V
Voltage - Output (Min/Fixed)
0.611V
0.6V
Voltage - Output (Max)
13V
5.5V
Current - Output
12A
4A
Frequency - Switching
200kHz ~ 1MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-VFQFN
14-PowerVFQFN
Supplier Device Package
13-QFN (3x4)
14-QFN (3x4)