MP8642DU-LF-P
MP8642DU-LF-P
Active
Description:  IC REG BUCK ADJ 3A DL 32QFN
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 26400
MP8642DU-LF-P vs MP8869WGL-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Programmable
Number of Outputs
2
1
Voltage - Input (Min)
4.5V
3V
Voltage - Input (Max)
23V
18V
Voltage - Output (Min/Fixed)
0.8V
0.6V
Voltage - Output (Max)
20V
1.5V
Current - Output
3A
12A
Frequency - Switching
600kHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
14-VFDFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
14-QFN (3x4)